Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY95F633KNPMC-G-UNE2

Description
Win Source Part Number: 1315481-CY95F633KNPM C-G-UNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8FX MB95630H Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315481-CY95F633KNPM C-G-UNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8FX MB95630H Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1315481-CY95F633KNPMC-G-UNE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1315481-CY95F633KNPMC-G-UNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1315481-CY95F633KNPMC-G-UNE2
Win Source Part Number: 1315481-CY95F633KNPM C-G-UNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-8FX MB95630H Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1315481-CY95F633KNPMC-G-UNE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-8FX MB95630H
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY95F633KNPMC-G-UNE2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY95F633KNPMC-G-UNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers CY95F633KNPMC-G-UNE2
IC MCU 8BIT 12KB FLASH 32LQFP

IC MCU 8BIT 12KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY95F633KNPMC-G-UNE2
8-bit Microcontrollers - MCU CY95F633KNPMC-G-UNE2
8-bit Microcontrollers - MCU MM MCU

8-bit Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1315481-CY95F633KNPMC-G-UNE2 CY95F633KNPMC-G-UNE2 CY95F633KNPMC-G-UNE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 16 MHz 16 MHz
RAM 12 KB 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - 370014321 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers