Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY91F525FSCPMC-GSE2 CY91F525FSCPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925910-CY91F525FSCPM C-GSE2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 832KB (832K x 8) FLASH 100-LQFP (14x14) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 76 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 37x12b; D/A 2x8b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F525FSCPMC-GSE2, MB91F525FSCPMC-GSE2- ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925910-CY91F525FSCPM C-GSE2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 832KB (832K x 8) FLASH 100-LQFP (14x14) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 76 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 37x12b; D/A 2x8b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F525FSCPMC-GSE2, MB91F525FSCPMC-GSE2- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY91F525FSCPMC-GSE2 - 925910-CY91F525FSCPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY91F525FSCPMC-GSE2
925910-CY91F525FSCPMC-GSE2
Embedded - Embedded - Microcontrollers - CY91F525FSCPMC-GSE2 925910-CY91F525FSCPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925910-CY91F525FSCPM C-GSE2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 832KB (832K x 8) FLASH 100-LQFP (14x14) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 76 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 37x12b; D/A 2x8b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F525FSCPMC-GSE2, MB91F525FSCPMC-GSE2- ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925910-CY91F525FSCPMC-GSE2
Series: FR MB91520
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR81S series Microcontroller IC 32-Bit 80MHz 832KB (832K x 8) FLASH 100-LQFP (14x14)
Core Processor: FR81S
Speed: 80MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 76
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 37x12b; D/A 2x8b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB91F525FSCPMC-GSE2, MB91F525FSCPMC-GSE2-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
CY91F525FSCPMC-GSE2
32-bit Microcontrollers - MCU CY91F525FSCPMC-GSE2
32-bit Microcontrollers - MCU Auto MCU

32-bit Microcontrollers - MCU Auto MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925910-CY91F525FSCPMC-GSE2 CY91F525FSCPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - CY91F525FSCPMC-GSE2 32-bit Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 80 MHz
RAM 832 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details