Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY90F497GPF-GSE1 CY90F497GPF-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925893-CY90F497GPF-G SE1 Series: F2MC-16LX MB90495G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F497GPF-GSE1, MB90F497GPF-GSE1-ND
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925893-CY90F497GPF-G SE1 Series: F2MC-16LX MB90495G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F497GPF-GSE1, MB90F497GPF-GSE1-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY90F497GPF-GSE1 - 925893-CY90F497GPF-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY90F497GPF-GSE1
925893-CY90F497GPF-GSE1
Embedded - Embedded - Microcontrollers - CY90F497GPF-GSE1 925893-CY90F497GPF-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925893-CY90F497GPF-G SE1 Series: F2MC-16LX MB90495G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F497GPF-GSE1, MB90F497GPF-GSE1-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925893-CY90F497GPF-GSE1
Series: F2MC-16LX MB90495G
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-QFP (14x20)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Package: 64-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, UART/USART
Peripherals: POR, WDT
Number of I/O: 49
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB90F497GPF-GSE1, MB90F497GPF-GSE1-ND

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
CY90F497GPF-GSE1
16-bit Microcontrollers - MCU CY90F497GPF-GSE1
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY90F497GPF-GSE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY90F497GPF-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers CY90F497GPF-GSE1
IC MCU 16BIT 64KB FLASH 64QFP

IC MCU 16BIT 64KB FLASH 64QFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925893-CY90F497GPF-GSE1 CY90F497GPF-GSE1 CY90F497GPF-GSE1
Product Name Embedded - Embedded - Microcontrollers - CY90F497GPF-GSE1 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 16 MHz 16 MHz
RAM 64 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8R25MCAHXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details