Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST200-16LGXI CY8CTST200-16LGXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249480-CY8CTST200-16 LGXI Packaging: Tray Mounting Style: SMD Core Processor: M8C Applications: Touchscreen Controller Interface: I2C, SPI, UART/USART, USB Program Memory Type: FLASH (32kB) Controller Series: CY8CT Family Name: CY8CTST200 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Alternative Parts (Cross-Reference): CY8CTST200-16LGXIT; CY8CTST200A-32LQXI; CY8CTST200A-16LGXIT; CY8CTST200A-32LQXIT; Introduction Date: December 11, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: CY8CTST200 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 13 Date RAM Size: 2K x 8 Supply Voltage (V): 1.8V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249480-CY8CTST200-16 LGXI Packaging: Tray Mounting Style: SMD Core Processor: M8C Applications: Touchscreen Controller Interface: I2C, SPI, UART/USART, USB Program Memory Type: FLASH (32kB) Controller Series: CY8CT Family Name: CY8CTST200 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Alternative Parts (Cross-Reference): CY8CTST200-16LGXIT; CY8CTST200A-32LQXI; CY8CTST200A-16LGXIT; CY8CTST200A-32LQXIT; Introduction Date: December 11, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: CY8CTST200 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 13 Date RAM Size: 2K x 8 Supply Voltage (V): 1.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST200-16LGXI - 249480-CY8CTST200-16LGXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST200-16LGXI
249480-CY8CTST200-16LGXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST200-16LGXI 249480-CY8CTST200-16LGXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249480-CY8CTST200-16 LGXI Packaging: Tray Mounting Style: SMD Core Processor: M8C Applications: Touchscreen Controller Interface: I2C, SPI, UART/USART, USB Program Memory Type: FLASH (32kB) Controller Series: CY8CT Family Name: CY8CTST200 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Alternative Parts (Cross-Reference): CY8CTST200-16LGXIT; CY8CTST200A-32LQXI; CY8CTST200A-16LGXIT; CY8CTST200A-32LQXIT; Introduction Date: December 11, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: CY8CTST200 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) The number of I/O: 13 Date RAM Size: 2K x 8 Supply Voltage (V): 1.8V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 249480-CY8CTST200-16LGXI
Packaging: Tray
Mounting Style: SMD
Core Processor: M8C
Applications: Touchscreen Controller
Interface: I2C, SPI, UART/USART, USB
Program Memory Type: FLASH (32kB)
Controller Series: CY8CT
Family Name: CY8CTST200
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFQFN
Alternative Parts (Cross-Reference): CY8CTST200-16LGXIT; CY8CTST200A-32LQXI; CY8CTST200A-16LGXIT; CY8CTST200A-32LQXIT;
Introduction Date: December 11, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: CY8CTST200
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
The number of I/O: 13
Date RAM Size: 2K x 8
Supply Voltage (V): 1.8V

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY8CTST200-16LGXI
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY8CTST200-16LGXI
SOC CY8CTST200 M8C 16PIN QFN EP

SOC CY8CTST200 M8C 16PIN QFN EP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 249480-CY8CTST200-16LGXI CY8CTST200-16LGXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST200-16LGXI Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Life Cycle Stage Obsolete Removed
RAM 32 KB 2 KB
ROM Type Flash; FLASH (32kB)
Supply Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers