Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY8CTMG201A-32LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1317989-CY8CTMG201A- 32LQXI Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Packaging: Tray Core Processor: M8C Applications: Touchscreen Controller Standard Package: 490 Mounting: Surface Mount Interface: I2C, SPI, UART/USART, USB Number of I/O: 28 Program Memory Type: FLASH (16kB) RAM Size: 2K x 8 Controller Series: CY8CT Voltage - Supply: 1.8V Supplier Device Package: 32-QFN Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-CY8CTMG201A-32L QXI-CY,CYPCYPCY8CTMG 201A-32LQXI Base Product Number: CY8CTMG201 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1317989-CY8CTMG201A- 32LQXI Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Packaging: Tray Core Processor: M8C Applications: Touchscreen Controller Standard Package: 490 Mounting: Surface Mount Interface: I2C, SPI, UART/USART, USB Number of I/O: 28 Program Memory Type: FLASH (16kB) RAM Size: 2K x 8 Controller Series: CY8CT Voltage - Supply: 1.8V Supplier Device Package: 32-QFN Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-CY8CTMG201A-32L QXI-CY,CYPCYPCY8CTMG 201A-32LQXI Base Product Number: CY8CTMG201 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - 1317989-CY8CTMG201A-32LQXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
1317989-CY8CTMG201A-32LQXI
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers 1317989-CY8CTMG201A-32LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1317989-CY8CTMG201A- 32LQXI Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Packaging: Tray Core Processor: M8C Applications: Touchscreen Controller Standard Package: 490 Mounting: Surface Mount Interface: I2C, SPI, UART/USART, USB Number of I/O: 28 Program Memory Type: FLASH (16kB) RAM Size: 2K x 8 Controller Series: CY8CT Voltage - Supply: 1.8V Supplier Device Package: 32-QFN Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-CY8CTMG201A-32L QXI-CY,CYPCYPCY8CTMG 201A-32LQXI Base Product Number: CY8CTMG201 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1317989-CY8CTMG201A-32LQXI
Category: Integrated Circuits (ICs)>Embedded>Application Specific Microcontrollers
Packaging: Tray
Core Processor: M8C
Applications: Touchscreen Controller
Standard Package: 490
Mounting: Surface Mount
Interface: I2C, SPI, UART/USART, USB
Number of I/O: 28
Program Memory Type: FLASH (16kB)
RAM Size: 2K x 8
Controller Series: CY8CT
Voltage - Supply: 1.8V
Supplier Device Package: 32-QFN
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2156-CY8CTMG201A-32LQXI-CY,CYPCYPCY8CTMG201A-32LQXI
Base Product Number: CY8CTMG201
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8CTMG201A-32LQXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8CTMG201A-32LQXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8CTMG201A-32LQXI
IC MCU 16K FLASH PSOC 32UQFN

IC MCU 16K FLASH PSOC 32UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1317989-CY8CTMG201A-32LQXI CY8CTMG201A-32LQXI
Product Name Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 16 KB 2 KB
ROM Type Flash; FLASH (16kB)
Supply Voltage 1.8 volts 1.8 volts
Serial Interface I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details