Multifunction Peripheral, CMOS
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000453-CY8CTMG110-32
Packaging: Tray
Core Processor: M8C
Applications: Touchscreen Controller
Mounting: SMD (SMT)
Program Memory Type: FLASH (8 kB)
Controller Series: CY8CT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.4 V to 5.25 V
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MULTIFUNCTION PERIPHERAL, CMOS
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8CTMG110-32LTXI | 000453-CY8CTMG110-32LTXI | CY8CTMG110-32LTXI |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMG110-32LTXI | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed |
| Package Type | Other; QFNS32 | Other; 32-QFN (5x5) | |
| RAM | 8 KB | 512 KB |