Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867885-CY8CTMA616LTI
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
NO WARRANTY
IC TRUETOUCH CAPSENSE QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 867885-CY8CTMA616LTI-12 | 2015-CY8CTMA616LTI-12-ND | CY8CTMA616LTI-12 |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY8CTMA616LTI-12 | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| Life Cycle Stage | Removed |