Cypress Semiconductor Corp. Proximity Sensor ICs CY8CMBR3110-SX2I

Description
Infineon CY8CMBR3110-SX2I
Request a Quote
Description
Infineon CY8CMBR3110-SX2I
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 1242975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1242975P
Proximity Sensor ICs 1242975P
Infineon CY8CMBR3110-SX2I

Infineon CY8CMBR3110-SX2I

Supplier's Site
Proximity Sensor ICs - 1242975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1242975
Proximity Sensor ICs 1242975
Infineon CY8CMBR3110-SX2I

Infineon CY8CMBR3110-SX2I

Supplier's Site
Proximity Sensor ICs - 1885387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1885387
Proximity Sensor ICs 1885387
Infineon CY8CMBR3110-SX2I

Infineon CY8CMBR3110-SX2I

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1242975P 1242975 1885387
Product Name Proximity Sensor ICs Proximity Sensor ICs Proximity Sensor ICs
Switching Frequency 400000 kHz 400000 kHz
Electrical Output Voltage; Current Voltage; Current Voltage; Current
Height 0.0579 inch (1.47 mm) 0.0579 inch (1.47 mm) 0.0583 inch (1.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensor ICs - 2043345 - RS Components, Ltd.
Specs
Height 0.3516 inch (8.93 mm)
Length 0.7087 inch (18 mm)
Width 0.5512 inch (14 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1041043-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers