Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - I/O Expanders CY8C9540A-24PVXIT

Description
Win Source Part Number: 1003891-CY8C9540A-24 PVXIT Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: EEPROM, POR, PWM, WDT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Drain Interface: I2C Number of I/O: 40 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Voltage - Supply: 3V ~ 5.25V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 100 kHz ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY8C9540
Request a Quote Datasheet
Description
Win Source Part Number: 1003891-CY8C9540A-24 PVXIT Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: EEPROM, POR, PWM, WDT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Drain Interface: I2C Number of I/O: 40 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Voltage - Supply: 3V ~ 5.25V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 100 kHz ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY8C9540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - I/O Expanders - 1003891-CY8C9540A-24PVXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1003891-CY8C9540A-24PVXIT
Integrated Circuits (ICs) - Interface - I/O Expanders 1003891-CY8C9540A-24PVXIT
Win Source Part Number: 1003891-CY8C9540A-24 PVXIT Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: EEPROM, POR, PWM, WDT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Drain Interface: I2C Number of I/O: 40 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Voltage - Supply: 3V ~ 5.25V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 100 kHz ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY8C9540

Win Source Part Number: 1003891-CY8C9540A-24PVXIT
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: EEPROM, POR, PWM, WDT
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Open Drain
Interface: I2C
Number of I/O: 40
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Voltage - Supply: 3V ~ 5.25V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 100 kHz
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CY8C9540

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
CY8C9540A-24PVXIT
Interface - I/O Expanders CY8C9540A-24PVXIT
Interface - I/O Expanders 11Kb 40 IO EXPANDER W/EEPROM

Interface - I/O Expanders 11Kb 40 IO EXPANDER W/EEPROM

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - CY8C9540A-24PVXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
CY8C9540A-24PVXIT
Integrated Circuits (ICs) - Interface - I-O Expanders CY8C9540A-24PVXIT
IC I/O EXPANDER I2C 40B 48SSOP

IC I/O EXPANDER I2C 40B 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1003891-CY8C9540A-24PVXIT CY8C9540A-24PVXIT CY8C9540A-24PVXIT
Product Name Integrated Circuits (ICs) - Interface - I/O Expanders Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Device Type Port / Bus Expander; Sensor Interface Port / Bus Expander; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260802-SI32175-C-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Line Interface ICs - 1923128 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details