Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203207-CY8C5868LTI-L
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 1x20b, 2x12b, D/A 4x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-QFN (8x8)
Speed(Frequency): 67MHz
Supply Voltage - Operating: 1.71 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
ARM Microcontrollers - MCU 256K Flash 64K SRAM PSoC 5LP
IC MCU 32BIT 256KB FLASH 68QFN
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 203207-CY8C5868LTI-LP039 | 1242970 | 1242970P | CY8C5868LTI-LP039 | CY8C5868LTI-LP039 |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C5868LTI-LP039 | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | ||
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 67 MHz | 67 MHz | |||
| RAM | 256 KB | 64 KB | 64 KB | ||
| ROM | 2 KB | 256 KB | 256 KB |