Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C5468AXI-LP042

Description
Win Source Part Number: 1264782-CY8C5468AXI- LP042 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 5 CY8C54LP Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 64K x 8 Data Converters: A/D 1x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY8C5468AXI-LP0 42,CYPCYPCY8C5468AXI -LP042,2015-CY8C5468 AXI-LP042,-CY8C5468A XI-LP042 Base Product Number: CY8C5468
Request a Quote Datasheet
Description
Win Source Part Number: 1264782-CY8C5468AXI- LP042 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 5 CY8C54LP Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 64K x 8 Data Converters: A/D 1x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY8C5468AXI-LP0 42,CYPCYPCY8C5468AXI -LP042,2015-CY8C5468 AXI-LP042,-CY8C5468A XI-LP042 Base Product Number: CY8C5468
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264782-CY8C5468AXI-LP042 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264782-CY8C5468AXI-LP042
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264782-CY8C5468AXI-LP042
Win Source Part Number: 1264782-CY8C5468AXI- LP042 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC® 5 CY8C54LP Core Processor: ARM® Cortex®-M3 Speed: 67MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 64K x 8 Data Converters: A/D 1x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY8C5468AXI-LP0 42,CYPCYPCY8C5468AXI -LP042,2015-CY8C5468 AXI-LP042,-CY8C5468A XI-LP042 Base Product Number: CY8C5468

Win Source Part Number: 1264782-CY8C5468AXI-LP042
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSOC® 5 CY8C54LP
Core Processor: ARM® Cortex®-M3
Speed: 67MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 64K x 8
Data Converters: A/D 1x12b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY8C5468AXI-LP042,CYPCYPCY8C5468AXI-LP042,2015-CY8C5468AXI-LP042,-CY8C5468AXI-LP042
Base Product Number: CY8C5468

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C5468AXI-LP042 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C5468AXI-LP042
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C5468AXI-LP042
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C5468AXI-LP042
ARM Microcontrollers - MCU CY8C5468AXI-LP042
ARM Microcontrollers - MCU PSoC5LP

ARM Microcontrollers - MCU PSoC5LP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264782-CY8C5468AXI-LP042 CY8C5468AXI-LP042 CY8C5468AXI-LP042
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 67 MHz 67 MHz
RAM 256 KB 64 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details