Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C5267LTI-LP089 CY8C5267LTI-LP089

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772187-CY8C5267LTI-L P089 Series: PSOC 5 CY8C52LP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 67MHz Package: 68-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 1x12b, D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C5267LTI Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): MAXQ1852­BNJ+; MAXQ1852­BNS+; MAX32625ITKL+; MAX32625ITK+T; Introduction Date: December 06, 2012 ECCN: 3A991.a.3 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772187-CY8C5267LTI-L P089 Series: PSOC 5 CY8C52LP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 67MHz Package: 68-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 1x12b, D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C5267LTI Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): MAXQ1852­BNJ+; MAXQ1852­BNS+; MAX32625ITKL+; MAX32625ITK+T; Introduction Date: December 06, 2012 ECCN: 3A991.a.3 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C5267LTI-LP089 - 772187-CY8C5267LTI-LP089 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C5267LTI-LP089
772187-CY8C5267LTI-LP089
Embedded - Embedded - Microcontrollers - CY8C5267LTI-LP089 772187-CY8C5267LTI-LP089
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772187-CY8C5267LTI-L P089 Series: PSOC 5 CY8C52LP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 67MHz Package: 68-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 1x12b, D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 5.5 V Family Name: CY8C5267LTI Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): MAXQ1852­BNJ+; MAXQ1852­BNS+; MAX32625ITKL+; MAX32625ITK+T; Introduction Date: December 06, 2012 ECCN: 3A991.a.3 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772187-CY8C5267LTI-LP089
Series: PSOC 5 CY8C52LP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 67MHz
Package: 68-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, LIN, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 1x12b, D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 5.5 V
Family Name: CY8C5267LTI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-QFN (8x8)
Alternative Parts (Cross-Reference): MAXQ1852­BNJ+; MAXQ1852­BNS+; MAX32625ITKL+; MAX32625ITK+T;
Introduction Date: December 06, 2012
ECCN: 3A991.a.3
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C5267LTI-LP089 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C5267LTI-LP089
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C5267LTI-LP089
IC MCU 32BIT 128KB FLASH 68QFN

IC MCU 32BIT 128KB FLASH 68QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C5267LTI-LP089
ARM Microcontrollers - MCU CY8C5267LTI-LP089
ARM Microcontrollers - MCU 128Kb Flash 32KbSRAM PSoC

ARM Microcontrollers - MCU 128Kb Flash 32KbSRAM PSoC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772187-CY8C5267LTI-LP089 CY8C5267LTI-LP089 CY8C5267LTI-LP089
Product Name Embedded - Embedded - Microcontrollers - CY8C5267LTI-LP089 Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 67 MHz 67 MHz
RAM 128 KB 32 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - A2C87501100 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers