Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916551-CY8C5247AXI-0
Series: PSOC® 5 CY8C52
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 1x12b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: CY8C5247
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 128KB FLASH 100TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 916551-CY8C5247AXI-051T | CY8C5247AXI-051T |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C5247AXI-051T | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz |
| RAM | 128 KB | 32 KB |
| ROM | 2 KB | |
| ROM Type | Flash; FLASH |