Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845353-CY8C4248LTI-L
Series: PSOC® 4 CY8C42xx-L
Features: series Microcontroller IC
Package: Tray
Number of I/O: 57
Family Name: CY8C4248
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 256KB FLASH 68QFN
ARM Microcontrollers - MCU PSoC 4 L-Series 256 kb Flash
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 845353-CY8C4248LTI-L475 | CY8C4248LTI-L475 | CY8C4248LTI-L475 |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C4248LTI-L475 | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | ||
| I/O Ports | 57 | ||
| Life Cycle Stage | Active | ||
| Clock Speed | 48 MHz |