Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL483 CY8C4248LQI-BL483

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867851-CY8C4248LQI-B L483 Series: PSOC® 4 CY8C4xx8 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3593-ND, 428-3593, -CY8C4248LQI-BL483, 2015-CY8C4248LQI-BL4 83, 2832-CY8C4248LQI-BL4 83
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867851-CY8C4248LQI-B L483 Series: PSOC® 4 CY8C4xx8 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3593-ND, 428-3593, -CY8C4248LQI-BL483, 2015-CY8C4248LQI-BL4 83, 2832-CY8C4248LQI-BL4 83
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL483 - 867851-CY8C4248LQI-BL483 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL483
867851-CY8C4248LQI-BL483
Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL483 867851-CY8C4248LQI-BL483
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867851-CY8C4248LQI-B L483 Series: PSOC® 4 CY8C4xx8 BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b SAR; D/A 2xIDAC Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3593-ND, 428-3593, -CY8C4248LQI-BL483, 2015-CY8C4248LQI-BL4 83, 2832-CY8C4248LQI-BL4 83

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867851-CY8C4248LQI-BL483
Series: PSOC® 4 CY8C4xx8 BLE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Package: 56-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-3593-ND, 428-3593, -CY8C4248LQI-BL483, 2015-CY8C4248LQI-BL483, 2832-CY8C4248LQI-BL483

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 867851-CY8C4248LQI-BL483
Product Name Embedded - Embedded - Microcontrollers - CY8C4248LQI-BL483
Data Bus 32 Bit
Clock Speed 48 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details