Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C4245PVQ-482 CY8C4245PVQ-482

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867846-CY8C4245PVQ-4 82 Series: PSOC® 4 CY8C42xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-SSOP Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b SAR; D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4245 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1175 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867846-CY8C4245PVQ-4 82 Series: PSOC® 4 CY8C42xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-SSOP Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b SAR; D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4245 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1175 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C4245PVQ-482 - 867846-CY8C4245PVQ-482 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C4245PVQ-482
867846-CY8C4245PVQ-482
Embedded - Embedded - Microcontrollers - CY8C4245PVQ-482 867846-CY8C4245PVQ-482
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867846-CY8C4245PVQ-4 82 Series: PSOC® 4 CY8C42xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-SSOP Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b SAR; D/A 1x7b, 1x8b Oscillator Type: Internal Supply Voltage: 1.71V ~ 5.5V Family Name: CY8C4245 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1175 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867846-CY8C4245PVQ-482
Series: PSOC® 4 CY8C42xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-SSOP
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b SAR; D/A 1x7b, 1x8b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C4245
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1175
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY8C4245PVQ-482
ARM Microcontrollers - MCU CY8C4245PVQ-482
ARM Microcontrollers - MCU PSOC4

ARM Microcontrollers - MCU PSOC4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867846-CY8C4245PVQ-482 CY8C4245PVQ-482
Product Name Embedded - Embedded - Microcontrollers - CY8C4245PVQ-482 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 48 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7072AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details