Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867843-CY8C4146AZI-S
Series: PSOC® 4 CY8C4100S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, CapSense, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 5.5V
Family Name: CY8C4146
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-3936-ND, 428-3936, 2832-CY8C4146AZI-S43
ARM Microcontrollers - MCU PSoC 4 S-Series CapSense
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 867843-CY8C4146AZI-S433 | CY8C4146AZI-S433 |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C4146AZI-S433 | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 48 MHz | |
| RAM | 64 KB | |
| ROM Type | Flash; FLASH |