Cypress Semiconductor Corp. RF Transceiver ICs - CY8C4128LQI-BL483 CY8C4128LQI-BL483

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867839-CY8C4128LQI-B L483 Series: PSOC® 4 CY8C41xx BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.2 2.4GHz 56-UFQFN Exposed Pad Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C4128LQI-BL483, 2832-CY8C4128LQI-BL4 83, CY8C4128LQI-BL483-ND , 2015-CY8C4128LQI-BL4 83
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867839-CY8C4128LQI-B L483 Series: PSOC® 4 CY8C41xx BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.2 2.4GHz 56-UFQFN Exposed Pad Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C4128LQI-BL483, 2832-CY8C4128LQI-BL4 83, CY8C4128LQI-BL483-ND , 2015-CY8C4128LQI-BL4 83
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CY8C4128LQI-BL483 - 867839-CY8C4128LQI-BL483 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CY8C4128LQI-BL483
867839-CY8C4128LQI-BL483
RF Transceiver ICs - CY8C4128LQI-BL483 867839-CY8C4128LQI-BL483
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867839-CY8C4128LQI-B L483 Series: PSOC® 4 CY8C41xx BLE Operating Temperature Range: -40°C ~ 85°C (TA) Features: IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.2 2.4GHz 56-UFQFN Exposed Pad Package: Tray Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C4128LQI-BL483, 2832-CY8C4128LQI-BL4 83, CY8C4128LQI-BL483-ND , 2015-CY8C4128LQI-BL4 83

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867839-CY8C4128LQI-BL483
Series: PSOC® 4 CY8C41xx BLE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.2 2.4GHz 56-UFQFN Exposed Pad
Package: Tray
Package: 56-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 56-QFN (7x7)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -CY8C4128LQI-BL483, 2832-CY8C4128LQI-BL483, CY8C4128LQI-BL483-ND, 2015-CY8C4128LQI-BL483

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 867839-CY8C4128LQI-BL483
Product Name RF Transceiver ICs - CY8C4128LQI-BL483
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details