Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C3866LTI-209 CY8C3866LTI-209

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813996-CY8C3866LTI-2 09 Packaging: Tray Mounting Style: SMD Core Processor: 8051 Speed: 67MHz Core Size: 8-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x20b; D/A 2x8b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 68-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Part Number Series: CY8C3866 Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813996-CY8C3866LTI-2 09 Packaging: Tray Mounting Style: SMD Core Processor: 8051 Speed: 67MHz Core Size: 8-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x20b; D/A 2x8b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 68-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Part Number Series: CY8C3866 Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C3866LTI-209 - 813996-CY8C3866LTI-209 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C3866LTI-209
813996-CY8C3866LTI-209
Embedded - Embedded - Microcontrollers - CY8C3866LTI-209 813996-CY8C3866LTI-209
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813996-CY8C3866LTI-2 09 Packaging: Tray Mounting Style: SMD Core Processor: 8051 Speed: 67MHz Core Size: 8-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB Peripherals: CapSense, DMA, LCD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x20b; D/A 2x8b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 68-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Part Number Series: CY8C3866 Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813996-CY8C3866LTI-209
Packaging: Tray
Mounting Style: SMD
Core Processor: 8051
Speed: 67MHz
Core Size: 8-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB
Peripherals: CapSense, DMA, LCD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x20b; D/A 2x8b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 68-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 68-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Part Number Series: CY8C3866
Voltage - Supply (Vcc/Vdd): 1.71V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C3866LTI-209 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C3866LTI-209
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C3866LTI-209
IC MCU 8BIT 64KB FLASH 68QFN

IC MCU 8BIT 64KB FLASH 68QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 813996-CY8C3866LTI-209 CY8C3866LTI-209
Product Name Embedded - Embedded - Microcontrollers - CY8C3866LTI-209 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 67 MHz 67 MHz
RAM 64 KB 8 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8EMCBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers