Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C26443-24PI CY8C26443-24PI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080281-CY8C26443-24P I Packaging: Tube/Rail Core Processor: M8C Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-DIP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY8C26443-24SI; CY8C26443-24SIT; CY8C26443-24SXI; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080281-CY8C26443-24P I Packaging: Tube/Rail Core Processor: M8C Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-DIP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY8C26443-24SI; CY8C26443-24SIT; CY8C26443-24SXI; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C26443-24PI - 080281-CY8C26443-24PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C26443-24PI
080281-CY8C26443-24PI
Embedded - Embedded - Microcontrollers - CY8C26443-24PI 080281-CY8C26443-24PI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080281-CY8C26443-24P I Packaging: Tube/Rail Core Processor: M8C Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-DIP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY8C26443-24SI; CY8C26443-24SIT; CY8C26443-24SXI; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080281-CY8C26443-24PI
Packaging: Tube/Rail
Core Processor: M8C
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-DIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): CY8C26443-24SI; CY8C26443-24SIT; CY8C26443-24SXI;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C26443-24PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C26443-24PI
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C26443-24PI
IC MCU 8BIT 16KB FLASH 28DIP

IC MCU 8BIT 16KB FLASH 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080281-CY8C26443-24PI CY8C26443-24PI
Product Name Embedded - Embedded - Microcontrollers - CY8C26443-24PI Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL) Removed
Clock Speed 24 MHz 24 MHz
RAM 16 KB 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers