Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C26233-24SXI CY8C26233-24SXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050720-CY8C26233-24S XI Packaging: Tube/Rail Core Processor: M8C Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Family Name: CY8C26233 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY8C26233-24SIT; CY8C26233-24SI; CY8C26233-24PXI; Introduction Date: March 07, 2003 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050720-CY8C26233-24S XI Packaging: Tube/Rail Core Processor: M8C Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Family Name: CY8C26233 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY8C26233-24SIT; CY8C26233-24SI; CY8C26233-24PXI; Introduction Date: March 07, 2003 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C26233-24SXI - 050720-CY8C26233-24SXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C26233-24SXI
050720-CY8C26233-24SXI
Embedded - Embedded - Microcontrollers - CY8C26233-24SXI 050720-CY8C26233-24SXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050720-CY8C26233-24S XI Packaging: Tube/Rail Core Processor: M8C Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b Family Name: CY8C26233 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY8C26233-24SIT; CY8C26233-24SI; CY8C26233-24PXI; Introduction Date: March 07, 2003 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050720-CY8C26233-24SXI
Packaging: Tube/Rail
Core Processor: M8C
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b
Family Name: CY8C26233
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): CY8C26233-24SIT; CY8C26233-24SI; CY8C26233-24PXI;
Introduction Date: March 07, 2003
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C26233-24SXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C26233-24SXI
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C26233-24SXI
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site
IC MCU 8BIT 8KB FLASH 20SOIC - 217-CY8C26233-24SXI - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 20SOIC
217-CY8C26233-24SXI
IC MCU 8BIT 8KB FLASH 20SOIC 217-CY8C26233-24SXI
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 050720-CY8C26233-24SXI CY8C26233-24SXI 217-CY8C26233-24SXI
Product Name Embedded - Embedded - Microcontrollers - CY8C26233-24SXI Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 8KB FLASH 20SOIC
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL) Removed Obsolete
Clock Speed 24 MHz 24 MHz
RAM 8 KB 256 KB 0.2560 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers