Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 119433-CY8C26233-24P
Packaging: Tube/Rail
Core Processor: M8C
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 1x8b, 1x11b, 1x12b; D/A 1x9b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 8KB FLASH 20SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 119433-CY8C26233-24PVI | CY8C26233-24PVI |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C26233-24PVI | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed |
| Clock Speed | 24 MHz | 24 MHz |
| RAM | 8 KB | 256 KB |
| ROM Type | Flash; FLASH |