MCU, 8BIT, M8C, 24MHZ, QFN-56, PRODUCT RANGE:PSOC 1 FAMILY CY8C24X94 SERIES MICROCONTROLLERS, CPU SPEED:24MHZ, PROGRAM MEMORY SIZE:16KB, RAM MEMORY SIZE:1KB, NO. OF PINS:56PINS, MCU CASE STYLE:QFN, NO. OF I/O S:49I/O S, EMBEDDED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 36333870 |
| Product Name | Temperature/Process Control |