Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C24894-24LTXA CY8C24894-24LTXA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867804-CY8C24894-24L TXA Series: PSOC®1 CY8C24xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 56-QFN (8x8) Core Processor: M8C Speed: 24MHz Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: POR, PWM, WDT Number of I/O: 49 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 47x14b; D/A 2x9b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Part Status: Obsolete Family Name: CY8C24894 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867804-CY8C24894-24L TXA Series: PSOC®1 CY8C24xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 56-QFN (8x8) Core Processor: M8C Speed: 24MHz Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: POR, PWM, WDT Number of I/O: 49 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 47x14b; D/A 2x9b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Part Status: Obsolete Family Name: CY8C24894 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C24894-24LTXA - 867804-CY8C24894-24LTXA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C24894-24LTXA
867804-CY8C24894-24LTXA
Embedded - Embedded - Microcontrollers - CY8C24894-24LTXA 867804-CY8C24894-24LTXA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867804-CY8C24894-24L TXA Series: PSOC®1 CY8C24xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 56-QFN (8x8) Core Processor: M8C Speed: 24MHz Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: POR, PWM, WDT Number of I/O: 49 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 47x14b; D/A 2x9b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Part Status: Obsolete Family Name: CY8C24894 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867804-CY8C24894-24LTXA
Series: PSOC®1 CY8C24xxx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M8C series Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 56-QFN (8x8)
Core Processor: M8C
Speed: 24MHz
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 47x14b; D/A 2x9b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.25V
Part Status: Obsolete
Family Name: CY8C24894
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 867804-CY8C24894-24LTXA
Product Name Embedded - Embedded - Microcontrollers - CY8C24894-24LTXA
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - C2DBYY001695 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details