Multifunction Peripheral, CMOS
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165786-CY8C20666-24
Series: CapSense Controllers
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: 48-VFQFN Exposed Pad
Applications: Capacitive Sensing
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 5.5 V
Interface: I2C, SPI, USB
Number of I/O: 36
Program Memory Type: FLASH (32 kB)
RAM Size: 2K x 8
Part Status: Obsolete(EOL)
Controller Series: CY8C20xx6
Family Name: CY8C20666
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): STM8L152C6U3; STM8L151C8T3TR; STM8S208C6T3C;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC CAPSENSE AP 32K 2048B 48QFN
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C20666-24LTXI | 1165786-CY8C20666-24LTXI | CY8C20666-24LTXI |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY8C20666-24LTXI | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | |
| Life Cycle Stage | Obsolete | Removed | |
| Package Type | Other; LCC48 | ||
| RAM | 32 KB | 2 KB | |
| ROM Type | Flash; FLASH (32 kB) | ||
| Supply Voltage | 1.71 to 5.5 volts | 5.5 to 1.71 volts |