Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165776-CY8C20446-24
Series: CapSense Controllers
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: 32-UFQFN Exposed Pad
Applications: Capacitive Sensing
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 5.5 V
Interface: I2C, SPI
Number of I/O: 28
Program Memory Type: FLASH (16 kB)
RAM Size: 2K x 8
Part Status: Obsolete(EOL)
Controller Series: CY8C20xx6
Family Name: CY8C20446
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): STM8S105K4U3; STM8S105K4U3C; STM8S105K4U3TR;
Introduction Date: March 15, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC CAPSENSE AP 16K 2048B 32QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1165776-CY8C20446-24LQXIT | CY8C20446-24LQXIT |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY8C20446-24LQXIT | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| RAM | 16 KB | 2 KB |
| ROM Type | Flash; FLASH (16 kB) | |
| Supply Voltage | 1.71 to 5.5 volts | 5.5 to 1.71 volts |
| Serial Interface | I²C; SPI; I2C, SPI |