Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C20424-12LKXI CY8C20424-12LKXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129097-CY8C20424-12L KXI Packaging: Tray Core Processor: M8C Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129097-CY8C20424-12L KXI Packaging: Tray Core Processor: M8C Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C20424-12LKXI - 129097-CY8C20424-12LKXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C20424-12LKXI
129097-CY8C20424-12LKXI
Embedded - Embedded - Microcontrollers - CY8C20424-12LKXI 129097-CY8C20424-12LKXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129097-CY8C20424-12L KXI Packaging: Tray Core Processor: M8C Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 129097-CY8C20424-12LKXI
Packaging: Tray
Core Processor: M8C
Number of I/O: 28
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.4 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C20424-12LKXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C20424-12LKXI
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C20424-12LKXI
IC MCU 8BIT 8KB FLASH 32QFN

IC MCU 8BIT 8KB FLASH 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 129097-CY8C20424-12LKXI CY8C20424-12LKXI
Product Name Embedded - Embedded - Microcontrollers - CY8C20424-12LKXI Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL) Removed
Clock Speed 12 MHz 12 MHz
RAM 8 KB 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG8185AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers