Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20045-24LKXIT CY8C20045-24LKXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916514-CY8C20045-24L KXIT Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Package: Reel - TR Package: 16-UFQFN Mounting: Surface Mount Family Name: CY8C20045 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CY8C20045-24LKX ITTR, 2015-CY8C20045-24LKX ITCT, 2015-CY8C20045-24LKX ITDKR
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916514-CY8C20045-24L KXIT Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Package: Reel - TR Package: 16-UFQFN Mounting: Surface Mount Family Name: CY8C20045 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CY8C20045-24LKX ITTR, 2015-CY8C20045-24LKX ITCT, 2015-CY8C20045-24LKX ITDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20045-24LKXIT - 916514-CY8C20045-24LKXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20045-24LKXIT
916514-CY8C20045-24LKXIT
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20045-24LKXIT 916514-CY8C20045-24LKXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916514-CY8C20045-24L KXIT Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Package: Reel - TR Package: 16-UFQFN Mounting: Surface Mount Family Name: CY8C20045 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2015-CY8C20045-24LKX ITTR, 2015-CY8C20045-24LKX ITCT, 2015-CY8C20045-24LKX ITDKR

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916514-CY8C20045-24LKXIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Package: Reel - TR
Package: 16-UFQFN
Mounting: Surface Mount
Family Name: CY8C20045
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2015-CY8C20045-24LKXITTR, 2015-CY8C20045-24LKXITCT, 2015-CY8C20045-24LKXITDKR

Buy Now Datasheet
Application Specific Microcontrollers - 2015-CY8C20045-24LKXITTR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
2015-CY8C20045-24LKXITTR-ND
Application Specific Microcontrollers 2015-CY8C20045-24LKXITTR-ND
NO WARRANTY

NO WARRANTY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20045-24LKXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20045-24LKXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20045-24LKXIT
IC CAPSENSE 8K FLASH 16 QFN

IC CAPSENSE 8K FLASH 16 QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916514-CY8C20045-24LKXIT 2015-CY8C20045-24LKXITTR-ND CY8C20045-24LKXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20045-24LKXIT Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Package Type Other; 16-QFN (3x3) Other; 16-UFQFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details