Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7C9689A-AXC CY7C9689A-AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203190-CY7C9689A-AXC Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: HOTlink Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CY7C9689A-AXI; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203190-CY7C9689A-AXC Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: HOTlink Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CY7C9689A-AXI; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7C9689A-AXC - 203190-CY7C9689A-AXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7C9689A-AXC
203190-CY7C9689A-AXC
Interface - Interface - Drivers, Receivers, Transceivers - CY7C9689A-AXC 203190-CY7C9689A-AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203190-CY7C9689A-AXC Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: HOTlink Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CY7C9689A-AXI; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203190-CY7C9689A-AXC
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: HOTlink
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CY7C9689A-AXI;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
CY7C9689A-AXC
Telecom Interface ICs CY7C9689A-AXC
Telecom Interface ICs TAXI Compat HOTLink COM

Telecom Interface ICs TAXI Compat HOTLink COM

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CY7C9689A-AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CY7C9689A-AXC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CY7C9689A-AXC
IC TRANSCEIVER FULL 1/1 100TQFP

IC TRANSCEIVER FULL 1/1 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 203190-CY7C9689A-AXC CY7C9689A-AXC CY7C9689A-AXC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7C9689A-AXC Telecom Interface ICs Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V 5V Other
Operating Temperature -55 to 125 C (-67 to 257 F) 0 to 70 C (32 to 158 F) -55 to 125 C (-67 to 257 F)
Package Type QFP; TQFP; 100-TQFP (14x14) TQFP-100 QFP
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
LVDS Interface Ics - 1906264 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Dual TSSOP Interface Transceiver IC - 704-74ALVT162245DGG:51 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details