Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7C924ADX-AXI CY7C924ADX-AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812951-CY7C924ADX-AX I Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Fibre Channel Duplex: Full Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY7C924
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812951-CY7C924ADX-AX I Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Fibre Channel Duplex: Full Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY7C924
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7C924ADX-AXI - 812951-CY7C924ADX-AXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7C924ADX-AXI
812951-CY7C924ADX-AXI
Interface - Interface - Drivers, Receivers, Transceivers - CY7C924ADX-AXI 812951-CY7C924ADX-AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812951-CY7C924ADX-AX I Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Fibre Channel Duplex: Full Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY7C924

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 812951-CY7C924ADX-AXI
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Fibre Channel
Duplex: Full
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: CY7C924

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 812951-CY7C924ADX-AXI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7C924ADX-AXI
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details