Cypress Semiconductor Corp. Interface - Interface - Specialized - CY7C9235-270JC CY7C9235-270JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249393-CY7C9235-270J C Family Name: CY7C9235 Alternative Parts (Cross-Reference): CY7C9235-270JCT; Introduction Date: April 07, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249393-CY7C9235-270J C Family Name: CY7C9235 Alternative Parts (Cross-Reference): CY7C9235-270JCT; Introduction Date: April 07, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CY7C9235-270JC - 249393-CY7C9235-270JC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CY7C9235-270JC
249393-CY7C9235-270JC
Interface - Interface - Specialized - CY7C9235-270JC 249393-CY7C9235-270JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249393-CY7C9235-270J C Family Name: CY7C9235 Alternative Parts (Cross-Reference): CY7C9235-270JCT; Introduction Date: April 07, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 249393-CY7C9235-270JC
Family Name: CY7C9235
Alternative Parts (Cross-Reference): CY7C9235-270JCT;
Introduction Date: April 07, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - CY7C9235-270JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CY7C9235-270JC
Specialized CY7C9235-270JC
Controller Interface 44-PLCC (16.61x16.61)

Controller Interface 44-PLCC (16.61x16.61)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 249393-CY7C9235-270JC CY7C9235-270JC
Product Name Interface - Interface - Specialized - CY7C9235-270JC Specialized
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers