Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C68321C-100AXC CY7C68321C-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165742-CY7C68321C-1 00AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3.15 V ~ 3.45 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Part Status: Obsolete(EOL) Family Name: CY7C68321C Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C68321C-56LTXC; CY7C68320C-56LTXC; Introduction Date: March 25, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165742-CY7C68321C-1 00AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3.15 V ~ 3.45 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Part Status: Obsolete(EOL) Family Name: CY7C68321C Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C68321C-56LTXC; CY7C68320C-56LTXC; Introduction Date: March 25, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C68321C-100AXC - 1165742-CY7C68321C-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C68321C-100AXC
1165742-CY7C68321C-100AXC
Interface - Interface - Controllers - CY7C68321C-100AXC 1165742-CY7C68321C-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165742-CY7C68321C-1 00AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3.15 V ~ 3.45 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Part Status: Obsolete(EOL) Family Name: CY7C68321C Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C68321C-56LTXC; CY7C68320C-56LTXC; Introduction Date: March 25, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165742-CY7C68321C-100AXC
Series: EZ-USB AT2LP
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LQFP
Operating Supply Voltage: 3.15 V ~ 3.45 V
Protocol: USB
Function: Bridge, USB to ATA
Interface: ATA
Standards: USB 2.0
Part Status: Obsolete(EOL)
Family Name: CY7C68321C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): CY7C68321C-56LTXC; CY7C68320C-56LTXC;
Introduction Date: March 25, 2004
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1165742-CY7C68321C-100AXC
Product Name Interface - Interface - Controllers - CY7C68321C-100AXC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - SI2418-A-FTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details