Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C68320C-56LFXC CY7C68320C-56LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916510-CY7C68320C-56 LFXC Series: EZ-USB AT2LP™ Operating Temperature Range: 0°C ~ 70°C Features: USB Bridge, USB to ATA USB 2.0 ATA Interface 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Part Status: Obsolete Family Name: CY7C68320 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-2268, CY7C68320C56LFXC, CY7C68320C-56LFXC-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916510-CY7C68320C-56 LFXC Series: EZ-USB AT2LP™ Operating Temperature Range: 0°C ~ 70°C Features: USB Bridge, USB to ATA USB 2.0 ATA Interface 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Part Status: Obsolete Family Name: CY7C68320 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-2268, CY7C68320C56LFXC, CY7C68320C-56LFXC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C68320C-56LFXC - 916510-CY7C68320C-56LFXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C68320C-56LFXC
916510-CY7C68320C-56LFXC
Interface - Interface - Controllers - CY7C68320C-56LFXC 916510-CY7C68320C-56LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916510-CY7C68320C-56 LFXC Series: EZ-USB AT2LP™ Operating Temperature Range: 0°C ~ 70°C Features: USB Bridge, USB to ATA USB 2.0 ATA Interface 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Part Status: Obsolete Family Name: CY7C68320 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-2268, CY7C68320C56LFXC, CY7C68320C-56LFXC-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916510-CY7C68320C-56LFXC
Series: EZ-USB AT2LP™
Operating Temperature Range: 0°C ~ 70°C
Features: USB Bridge, USB to ATA USB 2.0 ATA Interface 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tray
Part Status: Obsolete
Family Name: CY7C68320
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 428-2268, CY7C68320C56LFXC, CY7C68320C-56LFXC-ND

Buy Now Datasheet
 - CY7C68320C-56LFXC - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C68320C-56LFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C68320C-56LFXC
Integrated Circuits (ICs) - Interface - Controllers CY7C68320C-56LFXC
IC USB 2.0 BRIDGE AT2LP 56VQFN

IC USB 2.0 BRIDGE AT2LP 56VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 916510-CY7C68320C-56LFXC CY7C68320C-56LFXC CY7C68320C-56LFXC
Product Name Interface - Interface - Controllers - CY7C68320C-56LFXC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 56-QFN (8x8) LCC56
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32177-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers