Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C68320C-100AXC CY7C68320C-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165740-CY7C68320C-1 00AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3 V ~ 3.6 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Family Name: CY7C68320C Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C68320C-56PVXC; CY7C68320C-56LTXC; CY7C68320C-100AXA; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165740-CY7C68320C-1 00AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3 V ~ 3.6 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Family Name: CY7C68320C Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C68320C-56PVXC; CY7C68320C-56LTXC; CY7C68320C-100AXA; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C68320C-100AXC - 1165740-CY7C68320C-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C68320C-100AXC
1165740-CY7C68320C-100AXC
Interface - Interface - Controllers - CY7C68320C-100AXC 1165740-CY7C68320C-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165740-CY7C68320C-1 00AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3 V ~ 3.6 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Family Name: CY7C68320C Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C68320C-56PVXC; CY7C68320C-56LTXC; CY7C68320C-100AXA; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165740-CY7C68320C-100AXC
Series: EZ-USB AT2LP
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LQFP
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Bridge, USB to ATA
Interface: ATA
Standards: USB 2.0
Family Name: CY7C68320C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): CY7C68320C-56PVXC; CY7C68320C-56LTXC; CY7C68320C-100AXA;
Introduction Date: March 25, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C68320C-100AXC
USB Interface IC CY7C68320C-100AXC
USB Interface IC USB Hi Spd Peripherals

USB Interface IC USB Hi Spd Peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C68320C-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C68320C-100AXC
Integrated Circuits (ICs) - Interface - Controllers CY7C68320C-100AXC
IC USB 2.0 BRIDGE AT2LP 100LQFP

IC USB 2.0 BRIDGE AT2LP 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1165740-CY7C68320C-100AXC CY7C68320C-100AXC CY7C68320C-100AXC
Product Name Interface - Interface - Controllers - CY7C68320C-100AXC USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Supply Voltage Other; 3 V ~ 3.6 V 3.3V 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 863-1838-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers