Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C68320-100AXC CY7C68320-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165739-CY7C68320-10 0AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3.15 V ~ 3.45 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Part Status: Obsolete(EOL) Family Name: CY7C68320 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C68320C-100AXC; Introduction Date: October 06, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165739-CY7C68320-10 0AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3.15 V ~ 3.45 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Part Status: Obsolete(EOL) Family Name: CY7C68320 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C68320C-100AXC; Introduction Date: October 06, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C68320-100AXC - 1165739-CY7C68320-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C68320-100AXC
1165739-CY7C68320-100AXC
Interface - Interface - Controllers - CY7C68320-100AXC 1165739-CY7C68320-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165739-CY7C68320-10 0AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3.15 V ~ 3.45 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Part Status: Obsolete(EOL) Family Name: CY7C68320 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.cypress.com Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): CY7C68320C-100AXC; Introduction Date: October 06, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165739-CY7C68320-100AXC
Series: EZ-USB AT2LP
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LQFP
Operating Supply Voltage: 3.15 V ~ 3.45 V
Protocol: USB
Function: Bridge, USB to ATA
Interface: ATA
Standards: USB 2.0
Part Status: Obsolete(EOL)
Family Name: CY7C68320
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): CY7C68320C-100AXC;
Introduction Date: October 06, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C68320-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C68320-100AXC
Integrated Circuits (ICs) - Interface - Controllers CY7C68320-100AXC
IC USB 2.0 BRIDGE AT2LP 100LQFP

IC USB 2.0 BRIDGE AT2LP 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1165739-CY7C68320-100AXC CY7C68320-100AXC
Product Name Interface - Interface - Controllers - CY7C68320-100AXC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CG8352AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers