Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C68300C-100AXC CY7C68300C-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772164-CY7C68300C-10 0AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3.15 V ~ 3.45 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Package: 100-TQFP (14x20) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772164-CY7C68300C-10 0AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3.15 V ~ 3.45 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Package: 100-TQFP (14x20) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C68300C-100AXC - 772164-CY7C68300C-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C68300C-100AXC
772164-CY7C68300C-100AXC
Interface - Interface - Controllers - CY7C68300C-100AXC 772164-CY7C68300C-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772164-CY7C68300C-10 0AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3.15 V ~ 3.45 V Protocol: USB Function: Bridge, USB to ATA Interface: ATA Standards: USB 2.0 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Package: 100-TQFP (14x20) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772164-CY7C68300C-100AXC
Series: EZ-USB AT2LP
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LQFP
Operating Supply Voltage: 3.15 V ~ 3.45 V
Protocol: USB
Function: Bridge, USB to ATA
Interface: ATA
Standards: USB 2.0
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Package: 100-TQFP (14x20)
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C68300C-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C68300C-100AXC
Integrated Circuits (ICs) - Interface - Controllers CY7C68300C-100AXC
IC USB 2.0 BRIDGE AT2LP 100LQFP

IC USB 2.0 BRIDGE AT2LP 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 772164-CY7C68300C-100AXC CY7C68300C-100AXC
Product Name Interface - Interface - Controllers - CY7C68300C-100AXC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 1697236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Schmitt trigger buffer
Features RoHS
Package Type SOIC; Soic
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
 - 74LVC16244ADGG,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP48
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210M-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
3 suppliers