Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C68300B-56LFXC CY7C68300B-56LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203187-CY7C68300B-56 LFXC Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Purpose: Bridge, USB to ATA Supply Voltage - Operating: 3.15 V to 3.45 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203187-CY7C68300B-56 LFXC Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Purpose: Bridge, USB to ATA Supply Voltage - Operating: 3.15 V to 3.45 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C68300B-56LFXC - 203187-CY7C68300B-56LFXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C68300B-56LFXC
203187-CY7C68300B-56LFXC
Interface - Interface - Controllers - CY7C68300B-56LFXC 203187-CY7C68300B-56LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203187-CY7C68300B-56 LFXC Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Purpose: Bridge, USB to ATA Supply Voltage - Operating: 3.15 V to 3.45 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203187-CY7C68300B-56LFXC
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN-EP (8x8)
Purpose: Bridge, USB to ATA
Supply Voltage - Operating: 3.15 V to 3.45 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C68300B-56LFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C68300B-56LFXC
Integrated Circuits (ICs) - Interface - Controllers CY7C68300B-56LFXC
USB BUS CONTROLLER, CMOS

USB BUS CONTROLLER, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 203187-CY7C68300B-56LFXC CY7C68300B-56LFXC
Product Name Interface - Interface - Controllers - CY7C68300B-56LFXC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.15 V ~ 3.45 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907298P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
 - 74AHCT125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details