Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050699-CY7C68024-56L
Packaging: Tray
Controller Type: NAND Flash - USB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN-EP (8x8)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 050699-CY7C68024-56LFXC |
| Product Name | Memory - Memory - Controllers - CY7C68024-56LFXC |
| Operating Temperature | 0 to 70 C (32 to 158 F) |