Cypress Semiconductor Corp. END - OF - LIFE - CY7C68014A-56LTXC CY7C68014A-56LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165728-CY7C68014A-5 6LTXC Series: EZ-USB FX2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-VFQFN Exposed Pad Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB, USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C680xx Family Name: CY7C68014 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): ISP1583ET2,518; ISP1583ET-T; ISP1583ET1; ECCN: 3A991.a.3 Country of Origin: Philippines ,Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165728-CY7C68014A-5 6LTXC Series: EZ-USB FX2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-VFQFN Exposed Pad Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB, USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C680xx Family Name: CY7C68014 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): ISP1583ET2,518; ISP1583ET-T; ISP1583ET1; ECCN: 3A991.a.3 Country of Origin: Philippines ,Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - CY7C68014A-56LTXC - 1165728-CY7C68014A-56LTXC - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CY7C68014A-56LTXC
1165728-CY7C68014A-56LTXC
END - OF - LIFE - CY7C68014A-56LTXC 1165728-CY7C68014A-56LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165728-CY7C68014A-5 6LTXC Series: EZ-USB FX2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-VFQFN Exposed Pad Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB, USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Controller Series: CY7C680xx Family Name: CY7C68014 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): ISP1583ET2,518; ISP1583ET-T; ISP1583ET1; ECCN: 3A991.a.3 Country of Origin: Philippines ,Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165728-CY7C68014A-56LTXC
Series: EZ-USB FX2LP
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Core Processor: 8051
Package: 56-VFQFN Exposed Pad
Applications: USB Microcontroller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C, USB, USART
Number of I/O: 24
Program Memory Type: ROMless
RAM Size: 16K x 8
Controller Series: CY7C680xx
Family Name: CY7C68014
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): ISP1583ET2,518; ISP1583ET-T; ISP1583ET1;
ECCN: 3A991.a.3
Country of Origin: Philippines ,Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68014A-56LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68014A-56LTXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68014A-56LTXC
IC MCU USB PHERIPH FX2LP 56VQFN

IC MCU USB PHERIPH FX2LP 56VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165728-CY7C68014A-56LTXC CY7C68014A-56LTXC
Product Name END - OF - LIFE - CY7C68014A-56LTXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Serial Interface I²C; USART; USB; I2C, USB, USART
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details