Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-56LFXC CY7C68014A-56LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031747-CY7C68014A-5 6LFXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031747-CY7C68014A-5 6LFXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-56LFXC - 1031747-CY7C68014A-56LFXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-56LFXC
1031747-CY7C68014A-56LFXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-56LFXC 1031747-CY7C68014A-56LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031747-CY7C68014A-5 6LFXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031747-CY7C68014A-56LFXC
Packaging: Tray
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 24
Program Memory Type: ROMless
Controller Series: CY7C680xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN-EP (8x8)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY7C68014A-56LFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY7C68014A-56LFXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY7C68014A-56LFXC
8-BIT, EEPROM, 8051 CPU

8-BIT, EEPROM, 8051 CPU

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031747-CY7C68014A-56LFXC CY7C68014A-56LFXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-56LFXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Life Cycle Stage Obsolete(EOL) Removed
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C164CL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers