Cypress Semiconductor Corp. Temperature/Process Control CY7C68014A-128AXC

Description
MICROCONTROLLER MCU, 8 BIT, 8051, 48MHZ, TQFP-128, PRODUCT RANGE:EZ-USB FAMILY FX2LP SERIES MICROCONTROLLERS, ARCHITECTURE:8051, MCU CORE SIZE:8BIT, PROGRAM MEMORY SIZE:16KB, RAM MEMORY SIZE:16KB, CPU SPEED:48MHZ, MCU CASE STYLE:TQFPROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MICROCONTROLLER MCU, 8 BIT, 8051, 48MHZ, TQFP-128, PRODUCT RANGE:EZ-USB FAMILY FX2LP SERIES MICROCONTROLLERS, ARCHITECTURE:8051, MCU CORE SIZE:8BIT, PROGRAM MEMORY SIZE:16KB, RAM MEMORY SIZE:16KB, CPU SPEED:48MHZ, MCU CASE STYLE:TQFPROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 19092562 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
19092562
Temperature/Process Control 19092562
MICROCONTROLLER MCU, 8 BIT, 8051, 48MHZ, TQFP-128, PRODUCT RANGE:EZ-USB FAMILY FX2LP SERIES MICROCONTROLLERS, ARCHITECTURE:8051, MCU CORE SIZE:8BIT, PROGRAM MEMORY SIZE:16KB, RAM MEMORY SIZE:16KB, CPU SPEED:48MHZ, MCU CASE STYLE:TQFPROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MICROCONTROLLER MCU, 8 BIT, 8051, 48MHZ, TQFP-128, PRODUCT RANGE:EZ-USB FAMILY FX2LP SERIES MICROCONTROLLERS, ARCHITECTURE:8051, MCU CORE SIZE:8BIT, PROGRAM MEMORY SIZE:16KB, RAM MEMORY SIZE:16KB, CPU SPEED:48MHZ, MCU CASE STYLE:TQFPROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 19092562
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 7364929 - RS Components, Ltd.
Specs
Control Limit
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Digital Temperature and Time Controller - DTC-A - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Advanced Low Cryogenic Temperature Controller - Model 335 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details