Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXC CY7C68013A-56PVXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013526-CY7C68013A-56 PVXC Packaging: Tube/Rail Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68013A-56PVXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): CY7C68013A-56BAXCT; CY7C68013A-56BAXC; Introduction Date: February 06, 2007 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development, Portable Devices, Consumer Electronics, Communications & Networking, Wireless
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013526-CY7C68013A-56 PVXC Packaging: Tube/Rail Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68013A-56PVXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): CY7C68013A-56BAXCT; CY7C68013A-56BAXC; Introduction Date: February 06, 2007 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development, Portable Devices, Consumer Electronics, Communications & Networking, Wireless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXC - 013526-CY7C68013A-56PVXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXC
013526-CY7C68013A-56PVXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXC 013526-CY7C68013A-56PVXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013526-CY7C68013A-56 PVXC Packaging: Tube/Rail Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68013A-56PVXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): CY7C68013A-56BAXCT; CY7C68013A-56BAXC; Introduction Date: February 06, 2007 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development, Portable Devices, Consumer Electronics, Communications & Networking, Wireless

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013526-CY7C68013A-56PVXC
Packaging: Tube/Rail
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 24
Program Memory Type: ROMless
Controller Series: CY7C680xx
Family Name: CY7C68013A-56PVXC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): CY7C68013A-56BAXCT; CY7C68013A-56BAXC;
Introduction Date: February 06, 2007
ECCN: 3A991.a.3
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Embedded Design & Development, Portable Devices, Consumer Electronics, Communications & Networking, Wireless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68013A-56PVXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68013A-56PVXC
IC MCU USB PERIPH HI SPD 56SSOP

IC MCU USB PERIPH HI SPD 56SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 013526-CY7C68013A-56PVXC CY7C68013A-56PVXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56PVXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers