Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56LFXC CY7C68013A-56LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 128053-CY7C68013A-56 LFXC Packaging: Tube/Rail Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): AN2135SC; EZ-USB FX2; CY7C68013A-56LFXC; CY7C68013-56LFC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 128053-CY7C68013A-56 LFXC Packaging: Tube/Rail Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): AN2135SC; EZ-USB FX2; CY7C68013A-56LFXC; CY7C68013-56LFC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56LFXC - 128053-CY7C68013A-56LFXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56LFXC
128053-CY7C68013A-56LFXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56LFXC 128053-CY7C68013A-56LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 128053-CY7C68013A-56 LFXC Packaging: Tube/Rail Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): AN2135SC; EZ-USB FX2; CY7C68013A-56LFXC; CY7C68013-56LFC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 128053-CY7C68013A-56LFXC
Packaging: Tube/Rail
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 24
Program Memory Type: ROMless
Controller Series: CY7C680xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN-EP (8x8)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): AN2135SC; EZ-USB FX2; CY7C68013A-56LFXC; CY7C68013-56LFC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68013A-56LFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68013A-56LFXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68013A-56LFXC
IC MCU USB PERIPH HI SPD 56VQFN

IC MCU USB PERIPH HI SPD 56VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 128053-CY7C68013A-56LFXC CY7C68013A-56LFXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-56LFXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers