Cypress Semiconductor Corp. Temperature/Process Control CY7C68013A-128AXC

Description
MICROCONTROLLER MCU, 8 BIT, 8051, 48MHZ, TQFP-128, PRODUCT RANGE:EZ-USB FAMILY FX2LP SERIES MICROCONTROLLERS, ARCHITECTURE:8051, MCU CORE SIZE:8BIT, PROGRAM MEMORY SIZE:16KB, RAM MEMORY SIZE:256BYTE, CPU SPEED:48MHZ, NO. OF BITS:8BITROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MICROCONTROLLER MCU, 8 BIT, 8051, 48MHZ, TQFP-128, PRODUCT RANGE:EZ-USB FAMILY FX2LP SERIES MICROCONTROLLERS, ARCHITECTURE:8051, MCU CORE SIZE:8BIT, PROGRAM MEMORY SIZE:16KB, RAM MEMORY SIZE:256BYTE, CPU SPEED:48MHZ, NO. OF BITS:8BITROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 19095418 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
19095418
Temperature/Process Control 19095418
MICROCONTROLLER MCU, 8 BIT, 8051, 48MHZ, TQFP-128, PRODUCT RANGE:EZ-USB FAMILY FX2LP SERIES MICROCONTROLLERS, ARCHITECTURE:8051, MCU CORE SIZE:8BIT, PROGRAM MEMORY SIZE:16KB, RAM MEMORY SIZE:256BYTE, CPU SPEED:48MHZ, NO. OF BITS:8BITROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MICROCONTROLLER MCU, 8 BIT, 8051, 48MHZ, TQFP-128, PRODUCT RANGE:EZ-USB FAMILY FX2LP SERIES MICROCONTROLLERS, ARCHITECTURE:8051, MCU CORE SIZE:8BIT, PROGRAM MEMORY SIZE:16KB, RAM MEMORY SIZE:256BYTE, CPU SPEED:48MHZ, NO. OF BITS:8BITROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 19095418
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

AC to DC Digital Temperature and Time Controller - DTC-T - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Controls & Monitoring - Genesis Duo™ - Thermon, Inc
Specs
Controller Type Heat Tracing
Form Factor Chassis
Interface Digital Front Panel; Network
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details