Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-100AXC CY7C68013A-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086639-CY7C68013A-10 0AXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68013A-100AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): ISP1583ET1; ISP1583ET2; ISP1583BS.518; ISP1583ET2,518; Introduction Date: July 14, 2004 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086639-CY7C68013A-10 0AXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68013A-100AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): ISP1583ET1; ISP1583ET2; ISP1583BS.518; ISP1583ET2,518; Introduction Date: July 14, 2004 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-100AXC - 086639-CY7C68013A-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-100AXC
086639-CY7C68013A-100AXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-100AXC 086639-CY7C68013A-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086639-CY7C68013A-10 0AXC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 40 Program Memory Type: ROMless Controller Series: CY7C680xx Family Name: CY7C68013A-100AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): ISP1583ET1; ISP1583ET2; ISP1583BS.518; ISP1583ET2,518; Introduction Date: July 14, 2004 ECCN: 3A991.a.3 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 086639-CY7C68013A-100AXC
Packaging: Tray
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 40
Program Memory Type: ROMless
Controller Series: CY7C680xx
Family Name: CY7C68013A-100AXC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): ISP1583ET1; ISP1583ET2; ISP1583BS.518; ISP1583ET2,518;
Introduction Date: July 14, 2004
ECCN: 3A991.a.3
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68013A-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68013A-100AXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68013A-100AXC
IC MCU USB PERIPH HI SPD 100LQFP

IC MCU USB PERIPH HI SPD 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086639-CY7C68013A-100AXC CY7C68013A-100AXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-100AXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details