Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013-56PVC CY7C68013-56PVC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080252-CY7C68013-56P VC Packaging: Tube/Rail Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080252-CY7C68013-56P VC Packaging: Tube/Rail Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013-56PVC - 080252-CY7C68013-56PVC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013-56PVC
080252-CY7C68013-56PVC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013-56PVC 080252-CY7C68013-56PVC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080252-CY7C68013-56P VC Packaging: Tube/Rail Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: CY7C680xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080252-CY7C68013-56PVC
Packaging: Tube/Rail
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 24
Program Memory Type: ROMless
Controller Series: CY7C680xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C68013-56PVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C68013-56PVC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C68013-56PVC
IC MCU USB PERIPH HI SPD 56SSOP

IC MCU USB PERIPH HI SPD 56SSOP

Supplier's Site
IC MCU USB PERIPH HI SPD 56SSOP - 217-CY7C68013-56PVC - Utmel Electronic Limited
Hong Kong, China
IC MCU USB PERIPH HI SPD 56SSOP
217-CY7C68013-56PVC
IC MCU USB PERIPH HI SPD 56SSOP 217-CY7C68013-56PVC
IC MCU USB PERIPH HI SPD 56SSOP

IC MCU USB PERIPH HI SPD 56SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080252-CY7C68013-56PVC CY7C68013-56PVC 217-CY7C68013-56PVC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013-56PVC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific IC MCU USB PERIPH HI SPD 56SSOP
Life Cycle Stage Obsolete(EOL) Removed Obsolete
RAM 16 KB 16 KB 16 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts 3.3 volts
I/O Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - C164CL8RMCAKXQMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers