Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C68001-56PVXCT CY7C68001-56PVXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772162-CY7C68001-56P VXCT Series: EZ-USB SX2 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Protocol: USB Function: Controller Interface: Parallel Standards: USB 2.0 Family Name: CY7C68001-56PVXCT Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): CY7C68001-56PVXC; Introduction Date: February 19, 2001 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772162-CY7C68001-56P VXCT Series: EZ-USB SX2 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Protocol: USB Function: Controller Interface: Parallel Standards: USB 2.0 Family Name: CY7C68001-56PVXCT Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): CY7C68001-56PVXC; Introduction Date: February 19, 2001 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C68001-56PVXCT - 772162-CY7C68001-56PVXCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C68001-56PVXCT
772162-CY7C68001-56PVXCT
Interface - Interface - Controllers - CY7C68001-56PVXCT 772162-CY7C68001-56PVXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772162-CY7C68001-56P VXCT Series: EZ-USB SX2 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Protocol: USB Function: Controller Interface: Parallel Standards: USB 2.0 Family Name: CY7C68001-56PVXCT Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): CY7C68001-56PVXC; Introduction Date: February 19, 2001 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772162-CY7C68001-56PVXCT
Series: EZ-USB SX2
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Controller
Interface: Parallel
Standards: USB 2.0
Family Name: CY7C68001-56PVXCT
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200mA
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): CY7C68001-56PVXC;
Introduction Date: February 19, 2001
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C68001-56PVXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C68001-56PVXCT
Integrated Circuits (ICs) - Interface - Controllers CY7C68001-56PVXCT
IC USB INTERFACE SX2 56-SSOP

IC USB INTERFACE SX2 56-SSOP

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
CY7C68001-56PVXCT
USB Interface IC CY7C68001-56PVXCT
USB Interface IC 8/16 Bit Datapath LO COM

USB Interface IC 8/16 Bit Datapath LO COM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 772162-CY7C68001-56PVXCT CY7C68001-56PVXCT CY7C68001-56PVXCT
Product Name Interface - Interface - Controllers - CY7C68001-56PVXCT Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Device Type Sensor Interface Sensor Interface; CardBus Controller
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SSOP SSOP SSOP-56
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-88Q5050-B0-LKJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details
Telecom - SI32391-B-GM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - AD9805JS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Line Interface ICs - 1907437 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details