Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203183-CY7C68001-56L
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: CY7C68001-56LTXC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 200mA
Alternative Parts (Cross-Reference): FT232HL-Tray; FT232HL -Reel; FT232HQ-Tray; FT232HQ-Reel;
Introduction Date: February 19, 2001
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
USB Controller USB 2.0 Parallel Interface 56-QFN (8x8)
USB Interface IC USB HS Controller
MICROPROCESSOR CIRCUIT, CMOS
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 203183-CY7C68001-56LTXC | CY7C68001-56LTXC | CY7C68001-56LTXC | CY7C68001-56LTXC |
| Product Name | Interface - Interface - Controllers - CY7C68001-56LTXC | Controllers | USB Interface IC | Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 56-QFN (8x8) | 56-VFQFN Exposed Pad | QFN-56 | 56-VFQFN Exposed Pad |
| Technology | Parallel | Parallel |