Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7C68000-56PVXC CY7C68000-56PVXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000439-CY7C68000-56P VXC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): USB1T20MTCX; CY7C68000-56PVC; CY7C68000-56PVXC; MAX3302EETI+; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000439-CY7C68000-56P VXC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): USB1T20MTCX; CY7C68000-56PVC; CY7C68000-56PVXC; MAX3302EETI+; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7C68000-56PVXC - 000439-CY7C68000-56PVXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7C68000-56PVXC
000439-CY7C68000-56PVXC
Interface - Interface - Drivers, Receivers, Transceivers - CY7C68000-56PVXC 000439-CY7C68000-56PVXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000439-CY7C68000-56P VXC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): USB1T20MTCX; CY7C68000-56PVC; CY7C68000-56PVXC; MAX3302EETI+; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000439-CY7C68000-56PVXC
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): USB1T20MTCX; CY7C68000-56PVC; CY7C68000-56PVXC; MAX3302EETI+;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CY7C68000-56PVXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CY7C68000-56PVXC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CY7C68000-56PVXC
IC TRANSCEIVER FULL 1/1 56SSOP

IC TRANSCEIVER FULL 1/1 56SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 000439-CY7C68000-56PVXC CY7C68000-56PVXC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7C68000-56PVXC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900774P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1606AR4CTVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4052BT,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Telecom - SI3205-B-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details