Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C67200-48BAXIT CY7C67200-48BAXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031740-CY7C67200-48 BAXIT Packaging: Reel - TR Protocol: USB Standards: USB 2.0, OTG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-FBGA (7x7) Purpose: Controller Supply Voltage - Operating: 2.7 V to 3.6 V, 3 V to 3.6 V Operating Supply Current: 80mA, 135mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031740-CY7C67200-48 BAXIT Packaging: Reel - TR Protocol: USB Standards: USB 2.0, OTG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-FBGA (7x7) Purpose: Controller Supply Voltage - Operating: 2.7 V to 3.6 V, 3 V to 3.6 V Operating Supply Current: 80mA, 135mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C67200-48BAXIT - 1031740-CY7C67200-48BAXIT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C67200-48BAXIT
1031740-CY7C67200-48BAXIT
Interface - Interface - Controllers - CY7C67200-48BAXIT 1031740-CY7C67200-48BAXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031740-CY7C67200-48 BAXIT Packaging: Reel - TR Protocol: USB Standards: USB 2.0, OTG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-FBGA (7x7) Purpose: Controller Supply Voltage - Operating: 2.7 V to 3.6 V, 3 V to 3.6 V Operating Supply Current: 80mA, 135mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031740-CY7C67200-48BAXIT
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0, OTG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-FBGA (7x7)
Purpose: Controller
Supply Voltage - Operating: 2.7 V to 3.6 V, 3 V to 3.6 V
Operating Supply Current: 80mA, 135mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C67200-48BAXIT
USB Interface IC CY7C67200-48BAXIT
USB Interface IC LO PWR OTG IND

USB Interface IC LO PWR OTG IND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C67200-48BAXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C67200-48BAXIT
Integrated Circuits (ICs) - Interface - Controllers CY7C67200-48BAXIT
IC CONTROLLER USB 48FBGA

IC CONTROLLER USB 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1031740-CY7C67200-48BAXIT CY7C67200-48BAXIT CY7C67200-48BAXIT
Product Name Interface - Interface - Controllers - CY7C67200-48BAXIT USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 2.7 V ~ 3.6 V~ 3 V ~ 3.6 V 3V; 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-FBGA (7x7) BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 100-LQFP
View Details